EN
  • EN
  • DE

VRNR256ET208LCSE

Part No VRNR256ET208LCSE
Manufacturer Viking Tech
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103881-VRNR256ET208LCSE
Categories OEM Parts(T-Z)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VRNR256ET208LCSE CAD Model

Description

The VRNR256ET208LCSE is a resistor manufactured by Viking Tech. Viking Tech is a well-known manufacturer of thin film and thick film resistors, and this particular part number likely refers to a precision resistor designed for various electronic applications.

Applications

  • Precision Instrumentation: Used in instruments requiring high accuracy and stability in resistance values.
  • Medical Devices: Incorporated into medical equipment where precise resistance values are critical for accurate measurements and control.
  • Automotive Electronics: Used in automotive control systems and sensors for reliable performance in harsh environments.
  • Industrial Control Systems: Implemented in industrial automation and control equipment where stable and accurate resistance is required.
  • Audio Equipment: Used in audio amplifiers and signal processing circuits for low noise and high fidelity.
  • Power Supplies: Employed in power supply circuits for current sensing and voltage division.

Features

  • High Precision: Offers a tight tolerance on the resistance value.
  • Low Temperature Coefficient of Resistance (TCR): Minimal change in resistance value over a wide temperature range.
  • Excellent Long-Term Stability: Maintains its resistance value over extended periods of operation.
  • Low Noise: Minimizes noise generation for sensitive applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Small Size: Compact size for high-density circuit designs.

Benefits

  • Improved Circuit Accuracy: High precision ensures accurate and reliable circuit performance.
  • Stable Performance: Low TCR ensures consistent performance across varying temperatures.
  • Long-Term Reliability: Excellent stability ensures consistent performance over time.
  • Reduced Noise: Low noise characteristics minimize signal interference.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.
  • Easy Assembly: SMD design allows for efficient automated assembly.

Additional Details

The specific resistance value, tolerance, power rating, and TCR of the VRNR256ET208LCSE can be found in the Viking Tech datasheet. Typically, precision resistors like this one are manufactured using thin film technology to achieve high accuracy and stability. The resistor's construction involves depositing a thin layer of resistive material onto a ceramic substrate and then laser trimming the resistance value to the desired tolerance. The terminations are designed for surface mount soldering. It's important to consult the datasheet for detailed specifications and application guidelines to ensure proper usage and optimal performance. Proper soldering techniques and handling procedures should be followed to prevent damage to the resistor during assembly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess