EN
  • EN
  • DE

RS-0603-44K2-1%-0.1W

Part No RS-0603-44K2-1%-0.1W
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088024-RS-0603-44K2-1%-0.1W
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-0603-44K2-1%-0.1W CAD Model

Description

The RS-0603-44K2-1%-0.1W is a surface-mount resistor manufactured by Viking Tech. This resistor is designed for general-purpose applications requiring a specific resistance value, tolerance, and power rating within a small form factor.

Applications:

  • General-purpose circuit applications
  • Voltage dividers
  • Current limiting
  • Pull-up and pull-down resistors
  • Consumer electronics

Features:

  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Chip Size: 0603 (0.06 inch x 0.03 inch) compact size.
  • Resistance Value: 44.2 kΩ (kiloohms).
  • Tolerance: ±1% resistance tolerance.
  • Power Rating: 0.1W (1/10 Watt) power dissipation capability.
  • Thin film resistor: precise and stable resistance value.

Benefits:

  • Precise Resistance: 1% tolerance ensures accurate circuit performance.
  • Small Size: 0603 package allows for high-density PCB designs.
  • Reliable Performance: Thin film construction offers stable resistance over time and temperature.
  • Automated Assembly: SMD design facilitates efficient and cost-effective manufacturing.
  • General-Purpose Use: Suitable for a wide range of electronic circuits.

The RS-0603-44K2-1%-0.1W resistor offers a balance of precision, size, and power handling. Its 0603 package allows for dense component placement on PCBs, making it suitable for miniaturized electronic devices. The 1% tolerance ensures that the resistance value remains within a narrow range, contributing to the accuracy of the circuit. With a power rating of 0.1W, it can handle moderate power dissipation in various applications. The resistor's thin film construction provides stable and reliable performance over a wide range of operating conditions. It is commonly used in consumer electronics, industrial equipment, and other electronic devices. The SMD design allows for automated pick-and-place assembly, reducing manufacturing costs and improving production efficiency. The 44.2 kΩ resistance is suitable for diverse circuit requirements, including voltage division, current limiting, and signal conditioning.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess