The RS-0603-270K-5%-0.1W is a thick film chip resistor manufactured by Viking Tech. This resistor has a 0603 package size, a resistance value of 270 kilohms, a tolerance of 5%, and a power rating of 0.1W. It's designed for general purpose applications in various electronic circuits where a high resistance value is required.
Applications
- Voltage dividers
- Pull-up resistors
- Pull-down resistors
- Feedback resistors
- General purpose circuits
Features
- 0603 package size
- Resistance value of 270 kilohms
- Tolerance of 5%
- Power rating of 0.1W
- Thick film construction
Benefits
- Provides a high resistance value for various circuit functions.
- Cost-effective solution for general purpose applications.
- Standard surface mount package for easy assembly.
- Suitable for a wide range of electronic devices.
- Reliable performance under normal operating conditions.
Additional Details
The RS-0603-270K-5%-0.1W resistor uses a thick film resistive element on a ceramic substrate. It complies with RoHS standards, making it lead-free. Its 0603 package is compact, making it suitable for small electronic devices. The 5% tolerance makes it acceptable for applications where high precision is not required. This resistor is commonly used in circuits to set voltage levels, provide biasing, and limit current. Its thick film construction ensures a stable resistance value over a range of temperatures. It is a versatile component that can be used in many different electronic circuits.