EN
  • EN
  • DE

RS-0402-47K-1%-0.0625W

Part No RS-0402-47K-1%-0.0625W
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033617-RS-0402-47K-1%-0.0625W
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-0402-47K-1%-0.0625W CAD Model

Description

The RS-0402-47K-1%-0.0625W is a precision thin film chip resistor manufactured by Viking Tech. This resistor is characterized by its small 0402 package size, a resistance value of 47 kilohms, a tight tolerance of 1%, and a power rating of 0.0625W. It is designed for applications that demand high precision, stability, and reliability in a compact form factor.

Applications

  • Precision analog circuits
  • Medical devices
  • Test and measurement equipment
  • Sensor circuits
  • High-frequency circuits

Features

  • Small 0402 package size
  • Resistance value of 47 kilohms
  • Tight tolerance of 1%
  • Power rating of 0.0625W
  • Thin film construction for high stability

Benefits

  • Provides accurate and stable resistance in precision circuits.
  • Enables miniaturization of electronic devices due to its small size.
  • Ensures reliable performance in demanding operating conditions.
  • Reduces circuit errors and improves overall system accuracy.
  • Offers long-term stability and minimal drift.

Additional Details

The RS-0402-47K-1%-0.0625W resistor utilizes a thin film resistive element, which is deposited onto a ceramic substrate. This construction method results in excellent temperature coefficient of resistance (TCR) and long-term stability. The resistor is also lead-free and RoHS compliant, making it suitable for environmentally conscious applications. Its small size and precise characteristics make it ideal for use in high-density circuit boards and applications where space is limited. The resistor is commonly used in voltage dividers, current sensing circuits, and feedback networks where accuracy is crucial. The thin film technology also allows for lower noise compared to other resistor types.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess