EN
  • EN
  • DE

RS-0603-220R-1%-0.1W

Part No RS-0603-220R-1%-0.1W
Manufacturer Viking Tech
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1121021-RS-0603-220R-1%-0.1W
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS-0603-220R-1%-0.1W CAD Model

Description

The RS-0603-220R-1%-0.1W is a thick film chip resistor manufactured by Viking Tech. It is a surface mount resistor designed for general-purpose applications. The '0603' denotes the physical size of the resistor, which is a standard SMD (Surface Mount Device) package. The '220R' indicates a resistance value of 220 ohms. '1%' specifies the resistance tolerance, and '0.1W' represents the power rating.

Applications:

  • Current Limiting: Used to limit current in various electronic circuits.
  • Voltage Division: Implemented in voltage divider circuits to obtain a specific voltage level.
  • Pull-up/Pull-down Resistors: Used to set a default logic level on digital inputs.
  • Feedback Resistors: Employed in feedback networks for amplifiers and operational amplifiers.
  • Load Resistors: Used as load resistors for testing and characterization of electronic components.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Thick Film Technology: Provides stable and reliable performance.
  • Compact Size (0603): Enables high-density circuit designs.
  • 1% Tolerance: Offers precise resistance value.
  • 0.1W Power Rating: Can handle up to 0.1 watts of power dissipation.

Benefits:

  • Precise Resistance: 1% tolerance ensures accurate circuit performance.
  • Space Saving: Small size allows for compact circuit layouts.
  • Easy Assembly: Surface mount design simplifies assembly.
  • Reliable Performance: Thick film technology ensures stable and long-lasting operation.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The RS-0603-220R-1%-0.1W resistor is characterized by parameters such as resistance value, tolerance, temperature coefficient of resistance (TCR), and power rating. The datasheet provides detailed specifications, including operating temperature range and soldering recommendations. It's crucial to follow proper soldering techniques to ensure reliable electrical connections. The resistor is non-inductive and suitable for high-frequency applications. The 0603 package size is widely used in various electronic devices, making it a readily available and cost-effective component.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
QSI
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess