EN
  • EN
  • DE

RS-0603-0R-5%-0.1W

Part No RS-0603-0R-5%-0.1W
Manufacturer Viking Tech
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113808-RS-0603-0R-5%-0.1W
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS-0603-0R-5%-0.1W CAD Model

Description

The RS-0603-0R-5%-0.1W is a surface-mount resistor manufactured by Viking Tech. It is a thick film chip resistor designed for general-purpose applications where precise resistance and stable performance are required. The '0R' indicates a zero-ohm resistor, also known as a jumper resistor.

Applications

  • Circuit Board Assembly: Used as a zero-ohm link or jumper to connect different circuit paths on a PCB.
  • Configuration Setting: Employed to select different circuit configurations by either connecting or disconnecting certain components.
  • Current Sensing: Occasionally used as a low-value current sense resistor (though not its primary purpose, use cases exist).
  • Prototyping: Used during prototyping to easily modify circuit designs without having to cut traces.
  • Test Points: Can act as a temporary connection point for testing and debugging circuits.

Features

  • Zero-Ohm Resistance: Acts as a direct connection between two points on a circuit board.
  • Small Size: 0603 package size allows for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Designed for automated assembly using pick-and-place machines.
  • Thick Film Construction: Provides good stability and reliability.
  • RoHS Compliant: Lead-free construction for environmental compliance.

Benefits

  • Easy Circuit Modification: Allows for simple and quick changes to circuit designs.
  • Space Saving: Small size enables compact circuit layouts.
  • Cost Effective: Provides a low-cost solution for connecting circuit paths.
  • Automated Assembly: SMT design facilitates efficient and high-volume manufacturing.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The RS-0603-0R-5%-0.1W resistor has a power rating of 0.1W and a tolerance of 5%. Although it is a zero-ohm resistor, it still has a small amount of resistance, typically in the milliohm range. The 0603 package size corresponds to dimensions of 0.06 inches by 0.03 inches (1.6mm x 0.8mm). Viking Tech provides detailed datasheets with specific electrical and mechanical characteristics for this resistor.

The resistor is designed to withstand standard reflow soldering processes used in SMT assembly. The termination finish is typically tin or tin-lead, depending on RoHS compliance. It is important to follow the manufacturer's recommended soldering profile to ensure proper adhesion and reliability. This resistor is commonly used in a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
Lowest to $1.3063
NANYA
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess