EN
  • EN
  • DE

ML610Q482P-N02TB0ARL

Part No ML610Q482P-N02TB0ARL
Manufacturer LAPIS Semiconductor Co., Ltd.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LAPIS Semiconductor Co., Ltd.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830980-ML610Q482P-N02TB0ARL
Ultra Librarian 3D Model Ultra Librarian ML610Q482P-N02TB0ARL CAD Model

Description

The ML610Q482P-N02TB0ARL is a microcontroller unit (MCU) manufactured by LAPIS Semiconductor Co., Ltd. It is part of the ML610Q series, known for its low-power consumption and versatile functionality, making it suitable for a wide range of applications, especially those requiring battery operation or energy efficiency.

Applications:

  • Remote Controls: Ideal for IR or RF based remote controls due to its low power modes and built-in timers.
  • Consumer Electronics: Used in various consumer appliances like small kitchen appliances, toys, and entertainment devices.
  • IoT Devices: Suitable for low-power IoT applications like sensors, smart home devices, and wearables.
  • Industrial Control: Can be implemented in basic industrial control systems for tasks such as motor control and data acquisition.
  • Healthcare Devices: Used in portable medical devices like blood pressure monitors and glucose meters, where low power consumption is critical.

Features:

  • Low Power Consumption: Designed for minimal power usage to extend battery life in portable applications.
  • Built-in Timer: Includes multiple timers for various timing and control functions.
  • Interrupt Controller: Features an interrupt controller for handling external events and asynchronous tasks.
  • I/O Ports: Equipped with multiple general-purpose I/O ports for interfacing with external devices and sensors.
  • Communication Interfaces: Includes serial communication interfaces such as UART, SPI, and I2C for communication with other devices and peripherals.

Benefits:

  • Extended Battery Life: Low power consumption allows for longer operation on battery power, reducing maintenance and replacement costs.
  • Versatile Functionality: Integrated peripherals and features enable a wide range of applications without the need for external components.
  • Simplified Development: Development tools and software libraries simplify the development process and reduce time-to-market.
  • Cost-Effective Solution: Provides a cost-effective solution for various applications due to its integrated features and low power consumption.
  • Reliable Performance: Manufactured by LAPIS Semiconductor, ensuring high quality and reliable performance in demanding environments.

Additional Details:

The ML610Q482P-N02TB0ARL typically includes a CPU core, RAM, ROM or Flash memory, and various peripherals such as ADC (Analog-to-Digital Converter), PWM (Pulse Width Modulation) controllers, and communication interfaces. The specific specifications may vary, so it is important to consult the datasheet for detailed information on clock speed, memory size, and available peripherals.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9831 $59.9155
12+ $9.8325 $117.9900
19+ $9.5253 $180.9807
26+ $9.2181 $239.6706
33+ $8.9108 $294.0564
44+ $7.9891 $351.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess