EN
  • EN
  • DE

PCDR0728MT150

Part No PCDR0728MT150
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Description 0728 20% 15UH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000520-PCDR0728MT150
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCDR0728MT150 CAD Model

Description

The Viking Tech PCDR0728MT150 is a precision thin film chip resistor. It is designed for applications requiring high stability, low noise, and tight tolerance, commonly found in precision instrumentation, medical equipment, and high-end audio devices.

Applications:

  • Precision instrumentation: Test and measurement equipment, data acquisition systems, and laboratory instruments.
  • Medical equipment: Patient monitoring devices, diagnostic equipment, and therapeutic devices.
  • High-end audio: Amplifiers, preamplifiers, and audio processing equipment.
  • Aerospace and defense: Navigation systems, guidance systems, and communication equipment.
  • Automotive electronics: Sensor interfaces, control systems, and engine management systems.

Features:

  • Thin film technology: Provides superior stability and precision compared to thick film resistors.
  • Tight tolerance: Available in tolerances as low as ±0.1%.
  • Low temperature coefficient of resistance (TCR): Minimizes resistance changes over temperature variations.
  • Low noise: Generates minimal electrical noise, ensuring high signal integrity.
  • Surface mount package: Allows for easy integration into circuit boards.

Benefits:

  • Improved circuit accuracy: High precision and stability ensure accurate circuit performance.
  • Reduced measurement errors: Low noise and TCR minimize measurement errors.
  • Enhanced system reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified system design: Surface mount package simplifies circuit board layout.
  • Long-term stability: Thin film technology provides excellent long-term stability.

Additional Details:

The PCDR0728MT150 typically has a 0805 chip size. The '150' in the part number likely indicates a resistance value of 15 ohms (15R0), although this needs to be verified with the datasheet. Power rating is typically in the range of 0.1W or 0.125W. Key specifications include resistance tolerance, TCR (typically in ppm/°C), and voltage coefficient. Thin film resistors offer superior performance in terms of noise and stability compared to thick film resistors due to the precise manufacturing process. The terminations are typically made of nickel barrier and solder plating for excellent solderability. The component is designed to meet RoHS compliance standards. For accurate specification information, the Viking Tech datasheet for this specific part number is essential.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess