The NXP BC849C2CW is a high-quality NPN bipolar junction transistor (BJT) designed for general purpose and switching applications. This versatile transistor is a fundamental component for a wide range of electronic circuits, offering reliable performance with its compact SOT-323 surface-mount package. The BC849C2CW is optimized for low current and low voltage operations, making it an excellent choice for energy-efficient designs.
Key Features
- Transistor Type: NPN - This allows the component to be used in a variety of configurations and circuits, acting as an amplifier or switch.
- Package: SOT-323 - A small and flat package that is suitable for high-density PCB designs, allowing for efficient use of board space.
- Collector-Emitter Voltage (Vceo): 30V - Provides a good balance between breakdown voltage and power handling for general purpose applications.
- Collector Current (Ic): 100mA - Capable of handling moderate current levels for signal processing and amplification tasks.
- DC Current Gain (hFE): High - Ensures efficient current amplification, making it suitable for low-power signal amplification.
- Transition Frequency (fT): 100MHz - High transition frequency for better performance in high-speed switching applications.
- Low Noise: Ideal for audio amplification and sensitive signal processing applications where noise minimization is crucial.
Applications
The NXP BC849C2CW NPN transistor is ideal for a multitude of applications, including but not limited to:
- General purpose switching and amplification
- Audio amplifiers and pre-amplifiers
- Signal processing circuits
- Low-power consumption devices
- Driver stages in hi-fi equipment and telecommunication systems
Reliability and Quality
NXP Semiconductors is known for their commitment to quality and reliability. The BC849C2CW is manufactured with state-of-the-art technology ensuring consistent performance and longevity. Its robust construction is designed to withstand the demands of everyday use in commercial and industrial environments.
Whether you are designing an audio processing unit, a communication device, or a simple control circuit, the NXP BC849C2CW offers the performance and dependability that engineers and hobbyists alike have come to expect from NXP products.