EN
  • EN
  • DE

CSR0207FTDU0560

Part No CSR0207FTDU0560
Manufacturer Viking Tech
Catalog Through Hole Resistors
Description 0207 1% TCR50 1/2W 56?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0207
Lead Free Yes
Power Rating 500 mW
Resistance 56 Ω
Win Source Part Number 1053516-CSR0207FTDU0560
Categories Through Hole Resistors
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR0207FTDU0560 CAD Model

Description

The CSR0207FTDU0560 is a 56Ω, 0.25W through-hole resistor manufactured by Viking Tech. This resistor is designed for general purpose current limiting and voltage division in electronic circuits. The 0207 package refers to standard resistor body size, enabling direct replacement within existing designs.

Applications

  • Current limiting in LED circuits
  • Voltage division in sensor circuits
  • Pull-up and pull-down resistors in digital circuits
  • RC timing circuits
  • General-purpose electronic circuits

Features

  • Resistance Value: 56 Ω (56 ohms)
  • Power Rating: 0.25W (1/4 Watt)
  • Tolerance: Standard tolerance (Consult datasheet for specific tolerance value)
  • Temperature Coefficient: (Consult datasheet for specific temperature coefficient value)
  • Technology: Thin or Thick Film (Consult datasheet for specific film type)
  • Package/Case: 0207 (Lead diameter approx 0.6mm) Through-hole mounting

Benefits

  • Reliable Performance: Designed for stable resistance within specified operating conditions.
  • Easy to Use: Through-hole design simplifies installation and soldering.
  • Widely Available: A common component, easily sourced from various suppliers.
  • General Purpose: Suitable for a wide range of applications.
  • Standard Size: The 0207 package allows simple and direct replacement.

Additional Details

The CSR0207FTDU0560 resistor is constructed with a stable resistive film deposited on a ceramic substrate. The resistor is color-coded for easy identification of its resistance value. It is designed for through-hole mounting on printed circuit boards (PCBs). The specific tolerance and temperature coefficient for this particular resistor should be verified using the official Viking Tech datasheet. When selecting this resistor for a specific application, verify the power rating is sufficient to prevent overheating and damage.

You May Also Be Interested in

Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess