EN
  • EN
  • DE

NCP1216P100

Part No NCP1216P100
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP / Converter Offline Flyback Topology 100kHz 7-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 10V ~ 16V
Duty Cycle 75%
Frequency - Switching 100kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1216
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647310-NCP1216P100
Ultra Librarian 3D Model Ultra Librarian NCP1216P100 CAD Model

Description

ON Semiconductor NCP1216P100 PWM Current-Mode Controller

The ON Semiconductor NCP1216P100 is a highly integrated PWM current-mode controller designed for high-performance off-line power supplies. This advanced controller is part of ON Semiconductor's extensive portfolio of energy-efficient power management devices, catering to a wide range of applications, including AC-DC adapters, offline battery chargers, DVD players, set-top boxes, and small power supplies.

The NCP1216P100 offers a plethora of features that make it an ideal choice for designers looking to achieve a balance between performance and cost. Its current-mode control provides excellent transient response and simplified loop compensation. The controller integrates a fixed-frequency oscillator with a frequency jittering capability, which significantly reduces electromagnetic interference (EMI), allowing for a more straightforward compliance with regulatory standards.

One of the standout features of the NCP1216P100 is its adjustable skip-cycle capability, which improves the efficiency at light loads by reducing switching losses. This is particularly beneficial in applications where energy conservation is paramount. Additionally, the controller includes an internal ramp compensation, which enhances the stability of the power supply under a wide range of operating conditions.

Protection features are also a key aspect of the NCP1216P100. It is equipped with built-in overvoltage protection (OVP), overcurrent protection (OCP), and a latch input for an external temperature monitor. This comprehensive set of protections ensures the reliability and longevity of the power supply by safeguarding it against various fault conditions.

ON Semiconductor has designed the NCP1216P100 with a low startup current and a high-voltage startup circuit, which allows the power supply to start up efficiently even under high input voltage conditions. The device is available in a compact DIP-7 package, which is suitable for applications with limited PCB space.

In summary, the NCP1216P100 from ON Semiconductor is a robust, efficient, and feature-rich PWM controller that offers designers a versatile solution for their power supply designs. Its integration of advanced features with protective mechanisms makes it a reliable and cost-effective choice for a wide array of applications.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4553 $58.0977
22+ $5.2968 $116.5296
34+ $5.1317 $174.4778
47+ $4.9665 $233.4255
61+ $4.8002 $292.8122
81+ $4.3035 $348.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess