EN
  • EN
  • DE

CS75FTFR008

Part No CS75FTFR008
Manufacturer Viking Tech
Catalog Custom Parts (B - D)
Description 7520 1% TCR200 8M?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Power Rating 2 W
Resistance 8 mΩ
Win Source Part Number 1153909-CS75FTFR008
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS75FTFR008 CAD Model

Description

The CS75FTFR008 is a precision current sensing resistor manufactured by Viking Tech. This resistor is designed for high-precision current measurement in various electronic circuits. It features a low resistance value of 0.008 Ohms and comes in a surface mount package. Its construction allows for accurate and reliable current sensing, making it suitable for applications where precise current monitoring is critical.

Applications

  • Power supplies
  • Motor control systems
  • Battery management systems
  • Inverters
  • High-precision instrumentation

Features

  • Precision current sensing resistor
  • Low resistance value: 0.008 Ohms
  • Surface mount package
  • High accuracy
  • Low temperature coefficient of resistance (TCR)
  • RoHS compliant

Benefits

  • Enables accurate current monitoring and control.
  • Provides reliable current sensing for sensitive applications.
  • Ensures stable resistance over a wide temperature range.
  • Suitable for high-density circuit board designs.
  • Compliant with environmental regulations.

Technical Specifications

The CS75FTFR008 resistor has a tolerance of ±1%. It operates within a temperature range of -55°C to +155°C. The resistor is constructed with a metal strip resistive element and is terminated with tin plating to ensure good solderability. Its dimensions are 2010 (5.0mm x 2.5mm) Power rating is 3W.

You May Also Be Interested in

Asahi Kasei Microsystems
Lowest to $1.0429
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
AVX Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
UTC
Lowest to $0.3269
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess