EN
  • EN
  • DE

DS26LS31MJ/883C

Part No DS26LS31MJ/883C
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232287-DS26LS31MJ/883C
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26LS31MJ/883C CAD Model

Description

The DS26LS31MJ/883C is a quad differential line driver designed for applications adhering to EIA-422 and EIA-485 standards. This device, manufactured by Texas Instruments (formerly National Semiconductor), is built to meet demanding military specifications, ensuring reliable operation in extreme environments.

Applications

  • Military Communications: Used extensively in military communication equipment, including radios, data links, and network interfaces.
  • Avionics Systems: Integrated into aircraft communication, navigation, and control systems, where reliability is paramount.
  • Industrial Automation: Employed in industrial control networks, programmable logic controllers (PLCs), and distributed control systems (DCS).
  • High-Speed Data Transmission: Used in applications requiring robust and reliable data transmission over long distances.

Features

  • Meets EIA-422 and EIA-485 Standards: Ensures compatibility with a wide range of differential communication protocols.
  • Military Temperature Range: Operates reliably over a wide temperature range, typically from -55°C to +125°C.
  • High Output Drive Capability: Delivers sufficient current to drive terminated transmission lines.
  • Low Skew Outputs: Matched propagation delays minimize timing skew for high-speed data transmission.
  • High Impedance Inputs: Reduces loading on the transmission line, allowing more devices on the bus.
  • 883C Compliant: Meets stringent military standards for quality and reliability.
  • Short-Circuit Protection: Protects the device from damage due to output shorts.

Benefits

  • Robust Data Transmission: Provides reliable data transmission in noisy environments due to its differential signaling.
  • High System Reliability: The wide operating temperature range and military-grade construction ensure continuous operation in harsh conditions.
  • Increased Network Capacity: High impedance inputs allow for more devices to be connected to the communication bus without signal degradation.
  • Simplified System Design: Compliance with EIA-422 and EIA-485 standards simplifies integration into existing communication systems.
  • Minimized Signal Distortion: Low skew outputs reduce timing errors and ensure data integrity.

Additional Details

The DS26LS31MJ/883C features a typical propagation delay of around 10 ns. It operates from a single 5V power supply. The device is typically available in a 16-pin package. Detailed electrical characteristics, application circuits, and handling precautions can be found in the official Texas Instruments datasheet. The 883C compliance indicates that the device has undergone rigorous testing and quality control procedures to meet military standards for performance and reliability, making it suitable for mission-critical applications.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess