EN
  • EN
  • DE

AR03FTS1201

Part No AR03FTS1201
Manufacturer Viking Tech
Catalog Chip Resistor - Surface Mount
Description 0603 1% TCR5 1.2K?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0603
Lead Free Lead Free
Power Rating 62.5 mW
Resistance 1.2 kΩ
Win Source Part Number 1183930-AR03FTS1201
Categories Chip Resistor - Surface Mount
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR03FTS1201 CAD Model

Description

The AR03FTS1201 is a surface mount chip resistor manufactured by Viking Tech. This precision resistor is designed for applications requiring accurate and stable resistance values. It's commonly used in circuits where precise current control or voltage division is crucial.

Applications:

  • Current Sensing: Used in circuits to accurately measure current flow.
  • Voltage Division: Employed in voltage divider networks to provide precise voltage levels.
  • Feedback Resistors: Used in amplifier circuits for stable gain control.
  • Precision Measurement Equipment: Found in test and measurement instruments requiring high accuracy.
  • Automotive Electronics: Used in automotive control systems requiring reliable performance under varying conditions.

Features:

  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • Thin Film Technology: Provides excellent stability and low noise.
  • Compact Size: Small footprint allows for high-density placement.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Accurate Performance: High precision ensures accurate circuit operation.
  • Stable Operation: Thin film technology provides stable resistance values over temperature and time.
  • Efficient Assembly: SMT design streamlines the manufacturing process.
  • Space Saving: Compact size enables integration into small devices.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The specific resistance value, tolerance, and temperature coefficient of resistance (TCR) are defined in the product datasheet. The resistor is typically available in standard EIA sizes (e.g., 0603, 0805, 1206). Consult the datasheet for detailed electrical and mechanical specifications. Proper handling and soldering techniques are essential to ensure reliable performance.

You May Also Be Interested in

Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess