Products specifications Report Issue?

Case / Package 0603
Lead Free Lead Free
Power Rating 62.5 mW
Resistance 68 kΩ
Win Source Part Number 1108601-AR03BTD6802
Categories Chip Resistor - Surface Mount
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR03BTD6802 CAD Model

Description

The AR03BTD6802 is a precision thin film chip resistor manufactured by Viking Tech. Designed for surface mount applications, it offers a combination of high accuracy, stability, and reliability. This resistor is widely used in circuits that demand precise resistance values and minimal drift over temperature and time.

Applications

  • High-precision instrumentation: Used in test and measurement equipment requiring accurate and stable resistance.
  • Medical equipment: Employed in diagnostic and monitoring devices where precision is critical.
  • Automotive electronics: Suitable for sensor circuits and control units needing reliable performance in harsh environments.
  • Aerospace applications: Utilized in avionics and other systems where stability and accuracy are paramount.
  • Audio equipment: Found in high-end audio amplifiers and signal processing circuits.

Features

  • Resistance Value: 68 kOhms.
  • Tolerance: 0.1%.
  • Power Rating: 0.1W.
  • Temperature Coefficient: ±25 ppm/°C.
  • Case Size: 0603 (1608 Metric).
  • Termination: Surface Mount.
  • Resistance Element: Thin Film.
  • Operating Temperature Range: -55°C to +155°C.

Benefits

  • High Accuracy: 0.1% tolerance ensures very precise resistance values for demanding applications.
  • Excellent Stability: Thin film construction provides minimal drift over temperature and time.
  • Low Temperature Coefficient: ±25 ppm/°C minimizes resistance changes due to temperature variations.
  • Compact Size: 0603 package allows for high-density placement on printed circuit boards.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Additional Details

The AR03BTD6802 resistor utilizes a thin film resistive element that is precisely deposited onto a ceramic substrate. The thin film technology ensures a very uniform and stable resistance, making it suitable for applications requiring high precision. The 0603 case size is a standard dimension in surface mount technology, facilitating easy integration into automated assembly processes. The resistor's low temperature coefficient of ±25 ppm/°C ensures that its resistance remains stable even under varying temperature conditions. This component is ideal for circuits where accuracy and reliability are critical, such as precision voltage dividers, current sensing circuits, and bridge circuits.

You May Also Be Interested in

Panasonic
RES 4.7K OHM 5% 3/4W 2010
Lowest to $0.1760
ECAD model for ERJ-12ZYJ472U
Yageo
RES SMD 200 OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for AC0402JR-07200RL
Ohmite
RES 0.002 OHM 2W 2512 WIDE
Need more? Email Us
ECAD model for FCSL64R002GER
Bourns Inc.
RES SMD 1M OHM 0.1% 1/8W 0805
Need more? Email Us
ECAD model for CRT0805-BY-1004ELF
Bourns Inc.
RES 0.04 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CRF2512-FZ-R040ELF
KOA Speer
RES 680 OHM 1% 1/5W 0402
Need more? Email Us
ECAD model for SG73P1ETTP6800F
Yageo
RES SMD 2.49KOHM 0.1% 1/10W 0603
Need more? Email Us
ECAD model for AT0603BRD072K49L
Vishay
RES 6.81K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C6811FB000
Bourns Inc.
RES 33 OHM 1% 1/2W 1206
Lowest to $0.1331
ECAD model for CRS1206-FX-33R0ELF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention