Products specifications Report Issue?

Category Switches>Accessories - Boots, Seals
Mfr Honeywell Sensing and Productivity Solutions
Series AML75
Package Bulk
Type Pushbutton, Full Boot
For Use With/Related Products AML Series
Mounting Feature Front of Panel
Color Clear
Material PVC
Temperature Range - Operating 0°C ~ 55°C
Ingress Protection Environment Sealed
Base Product Number AML75
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8160
Other Names 2266-AML75ABC,480-2263
Standard Package 1
Win Source Part Number 1146502-AML75ABC
Ultra Librarian 3D Model Ultra Librarian AML75ABC CAD Model

Description

The Honeywell AML75ABC is a full boot pushbutton that is designed for use with the AML series of switches.

  • Series: AML
  • Mounting: Front of panel
  • Material: PVC
  • Color: Clear
  • Feature: Environment sealed

You May Also Be Interested in

Apem Inc.
6 TERM CONN-TERM TYPE 234 OR 5
Need more? Email Us
ECAD model for U2260
Carling Technologies
HARDWARE SWITCH ROCKER
Need more? Email Us
ECAD model for VV69Z00-000
NKK Switches
SK PANEL MOUNT KEYLOCK KEY
Need more? Email Us
ECAD model for AT4124-003
Electroswitch
DIAL PLATE 1-23 DIGIT 1.87\
Need more? Email Us
ECAD model for P173
Storm Interface
KEY LEGEND SET C ALPHABET 26PC
Need more? Email Us
ECAD model for GSC0T203
TE Connectivity
SWITCH PLATE USED W/ONOFF 15/32\
Need more? Email Us
ECAD model for SPA42
EAO
DISMANTLING TOOL FOR SWITCHING E
Need more? Email Us
ECAD model for 61-9711.0
NKK Switches
SW KEY TUBULAR HIGH SECURITY #30
Need more? Email Us
ECAD model for AT4152-030
Omron
SPACER BLACK FOR BACK MNT A7D
Need more? Email Us
ECAD model for A7D-1PA-1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention