Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Open Frame
Number of Outputs 3
Voltage - Input 85 ~ 132 VAC
Voltage - Output 1 5V
Voltage - Output 2 15V
Voltage - Output 3 -15V
Current - Output 1 3 A
Current - Output 2 1.2 A
Current - Output 3 300 mA
Power (Watts) 30W
Applications ITE (Commercial)
Voltage - Isolation 2 kV
Efficiency 73%
Operating Temperature -10°C ~ 70°C (With Derating)
Features Adjustable Output
Mounting Type Chassis Mount
Size / Dimension 6.77" L x 2.71" W x 1.30" H (172.0mm x 69.0mm x 33.0mm)
Approval Agency CSA, UR
Ultra Librarian 3D Model Ultra Librarian S8E3-03032B CAD Model

Description

NULL

You May Also Be Interested in

Zarlink
TV IF PREAMPLIFIER
Need more? Email Us
ECAD model for SL1430
Peregrine Semiconductor
1500 MHz UltraCMOS™ Integer-N PLL for Low Phase Noise Applications
Need more? Email Us
ECAD model for PE3238
Zarlink
WIDEBAND LINEAR FM DETECTOR FOR SATELLITE TV
Need more? Email Us
ECAD model for SL1454
Sanken
Surface-mount 4-circuit Low-side Switch Array
Need more? Email Us
ECAD model for SPF5001
Toshiba Semiconductor and Storage
TOSHIBA Power MOS FET Module Silicon N Channel MOS Type (Four L2-PIE-MOSV in One)
Lowest to $3.0128
ECAD model for MP4411
Won-Top Electronics
50A 1/2 PRESS-FIT DIODE
Need more? Email Us
ECAD model for PF5001
Others
Lowest to $1.4165
ECAD model for SL2801
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for MG-5010
Rectron Semiconductor
1N4148 mini-MELF SIGNAL DIODE
Lowest to $0.2807
ECAD model for MM4148

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention