EN
  • EN
  • DE

AL02ST3N1

Part No AL02ST3N1
Manufacturer Viking Tech
Catalog OEM Parts (A - B)
Description 0402 +/-0.3NH 3.1NH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel
Win Source Part Number 1044333-AL02ST3N1
Categories OEM Parts(A-B)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL02ST3N1 CAD Model

Description

The AL02ST3N1 is a chip resistor manufactured by Viking Tech. This resistor is designed for surface mount technology (SMT) applications, providing a compact and reliable solution for current limiting and voltage division in electronic circuits. It is commonly used in various consumer electronics, industrial equipment, and automotive applications.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for current limiting and voltage division.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation equipment.
  • Automotive Electronics: Utilized in engine control units (ECUs), infotainment systems, and safety systems.
  • Telecommunications: Found in network devices, routers, and modems.
  • Medical Devices: Used in patient monitoring equipment and diagnostic devices.

Features:

  • SMT Package: Designed for surface mount technology, enabling automated assembly and high-density circuit designs.
  • High Stability: Offers excellent stability over a wide range of operating temperatures and conditions.
  • Low TCR: Features a low Temperature Coefficient of Resistance (TCR), ensuring minimal resistance drift with temperature changes.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) directives, ensuring environmental compliance.
  • Compact Size: Small footprint for space-constrained applications.

Benefits:

  • Reliable Performance: Provides consistent and reliable performance in various operating conditions.
  • High Precision: Offers tight resistance tolerance for accurate circuit operation.
  • Cost-Effective: Provides a cost-effective solution for current limiting and voltage division.
  • Easy Assembly: Designed for easy and efficient SMT assembly.
  • Environmental Compliance: Meets environmental regulations for hazardous substances.

Additional Details:

The AL02ST3N1 chip resistor is a versatile component suitable for a wide range of electronic applications. Its SMT package allows for automated assembly, reducing manufacturing costs and improving production efficiency. The resistor's high stability and low TCR ensure consistent performance over a wide range of operating conditions. Viking Tech is known for its high-quality resistors, and the AL02ST3N1 is no exception. This resistor is a reliable and cost-effective solution for current limiting and voltage division in electronic circuits. Specific resistance value would need to be confirmed from datasheet using the part number and markings found on the resistor itself.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess