EN
  • EN
  • DE

MQPI-18LP-01

Part No MQPI-18LP-01
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description FILTER 28V 7A QPI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series Picor® QuietPower®
Package Tube
Product Status Active
Accessory Type Input EMI Filter
For Use With/Related Products VICOR V-I Chip™ DC DC Converters
Base Product Number MQPI-18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379231-MQPI-18LP-01
Ultra Librarian 3D Model Ultra Librarian MQPI-18LP-01 CAD Model

Description

The Vicor Corporation introduces the Picor QuietPower series, offering a range of board mount power supply accessories.

  • Product: Input EMI Filter
  • Compatibility: VICOR V-I Chip DC-DC Converters
  • Package: Tube
  • Manufacturer: Vicor Corporation
  • Series: Picor QuietPower
  • Product Status: Active

You May Also Be Interested in

Vicor Corporation
HB VE-HAMD-CL ROHS
Need more? Email Us
Vicor Corporation
AC HARMONIC ATTENUATOR MODULE
Need more? Email Us
Vicor Corporation
VE-HAMD-EM ROHS
Need more? Email Us
Vicor Corporation
URAM "M" 20A LP SLOT
Lowest to $252.5344
Vicor Corporation
HB VI-HAM-CL
Lowest to $417.0834
Vicor Corporation
VI-A11-CU 24V/200W IAM
Need more? Email Us
Vicor Corporation
VI-HAMD-CM
Need more? Email Us
ABB Embedded Power
DC FILTER MODULE
Lowest to $29.7182
Vicor Corporation
FILTER 48V, 14A ACTIVE EMI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.3235 $121.3235
2+ $117.2794 $234.5588
3+ $105.1470 $315.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess