EN
  • EN
  • DE

MFM1714BD2KD2F4M08

Part No MFM1714BD2KD2F4M08
Manufacturer Vicor Corporation
Catalog External/Internal (Off - Board) Accessories
Description FILTER FOR VICOR POWER SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr Vicor Corporation
Series HV MFM™
Package Bulk
Product Status Active
Accessory Type Filter
For Use With/Related Products VICOR Power Supplies
Base Product Number MFM1714
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.90.9690
California Prop 65 Warning Information
Win Source Part Number 1079750-MFM1714BD2KD2F4M08
Ultra Librarian 3D Model Ultra Librarian MFM1714BD2KD2F4M08 CAD Model

Description

The Vicor Corporation 1079750-MFM1714BD2KD2F4M08 is an external/internal power supply accessory from the HV MFM™ series.

  • Series: HV MFM™
  • Designed to be used with: VICOR Power Supplies
  • Accessory Type: filter
  • Package: bulk
  • Standard Package Quantity: 1 piece
  • MSL Level: 1 (Unlimited)
  • REACH Status: unaffected
  • HTSUS Code: 8504.90.9690
  • Manufacturer: Vicor Corporation
  • Base Product Number: MFM1714
  • Product Status: active
  • California Prop 65 Warning: Please be aware of the California Prop 65 warning information associated with this product.

You May Also Be Interested in

ARTESYN / Advanced Energy
CONN KIT FOR LPT100-M SERIES
Need more? Email Us
Phihong USA
INPUT PLUG ARGENTINA FOR F ADAPT
Need more? Email Us
Phoenix Contact
REDUNDANCY MODULE FOR UNO POWER
Need more? Email Us
Phoenix Contact
BRACKET DIN RAIL FOR QUINT POWER
Need more? Email Us
Traco Power
REDUNDANCY MOD FOR TSP PWR SUPP
Need more? Email Us
Traco Power
COVER FOR TXH 240W POWER SUPPLY
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INPUT PLUG US FOR GE WALL ADAPT
Need more? Email Us
SolaHD
METAL DIN CLIP W/SCREW SCP/SLP
Need more? Email Us
Cosel USA, Inc.
FAN FOR ACE SERIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess