EN
  • EN
  • DE

HGTG11N120CN

Part No HGTG11N120CN
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 43A, 1200V, NPT Series N-Channel IGBT | IGBT 1200V 43A 298W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 43A
Current - Collector Pulsed (Icm) 80A
Vce(on) (Maximum) at Vge, Ic 2.4V at 15V, 11A
Maximum Power 298W
Switching Energy 400μJ (on), 1.3mJ (off)
Input Type Standard
Gate Charge 100nC
Td (on/off) at 25°C 23ns/180ns
Test Condition 960V, 11A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1180355-HGTG11N120CN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HGTG11N120CN CAD Model

Description

The ON Semiconductor HGTG11N120CN is a high-performance N-channel insulated gate bipolar transistor (IGBT) designed for a wide range of power electronics applications. This IGBT combines the best features of both MOSFETs and bipolar transistors, offering superior efficiency and excellent switching performance.

With a collector-emitter voltage rating of 1200V and a continuous collector current of 54A at 25°C, the HGTG11N120CN is well-suited for high-voltage and high-current applications. It is capable of handling significant power levels, making it ideal for use in inverters, converters, motor drives, and other power control circuits.

The device features a low on-state voltage drop due to its non-punch through (NPT) design, which results in lower conduction losses and improved efficiency. The HGTG11N120CN also offers a high input impedance, which reduces gate drive requirements and simplifies the design of the gate drive circuitry.

The IGBT's fast switching speed is another key advantage, ensuring minimal switching losses and making it an excellent choice for high-frequency applications. Furthermore, the HGTG11N120CN has a robust and rugged design with a high tolerance for short-circuit conditions, providing reliable performance even under stressful conditions.

ON Semiconductor has also equipped the HGTG11N120CN with a co-packaged freewheeling diode, which provides protection against reverse voltage spikes and reduces the need for external components. This integrated solution simplifies the overall design and can help reduce the bill of materials for the end product.

In summary, the HGTG11N120CN N-Channel IGBT from ON Semiconductor is a versatile and efficient solution for power management tasks that require high voltage and current handling capabilities, fast switching, and reliability. Its advanced features and integrated diode make it a valuable component in the design of modern electronic systems.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess