EN
  • EN
  • DE

M-FIAM5BH21

Part No M-FIAM5BH21
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description MIL-COTS FILTER INPUT ATTEN MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Package Tray
Accessory Type Attenuator
For Use With/Related Products VICOR Maxi, Mini, Micro-Sized Modules
Base Product Number M-FIAM5
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.90.9690
California Prop 65 Warning Information
Win Source Part Number 1338020-M-FIAM5BH21
Ultra Librarian 3D Model Ultra Librarian M-FIAM5BH21 CAD Model

Description

The M-FIAM5BH21 is a micro isolated DC-DC converter module from Vicor Corporation. These converters are designed to provide isolated power conversion in a compact and efficient package. They are commonly used in applications requiring galvanic isolation for safety or noise reduction. The module provides a regulated output voltage from a DC input, isolating the input and output circuits.

Applications

  • Isolated power supplies
  • Industrial automation equipment
  • Medical devices
  • Telecommunications equipment
  • Renewable energy systems

Features

  • Isolated DC-DC conversion: Provides galvanic isolation between input and output.
  • Compact size: Allows for high-density power solutions.
  • High efficiency: Minimizes power losses and reduces heat dissipation.
  • Wide input voltage range: Accommodates various input power sources.
  • Regulated output voltage: Provides a stable and accurate output voltage.

Benefits

  • Enhanced safety: Galvanic isolation protects against electrical hazards and ground loops.
  • Space-saving: Small size allows for compact designs, reducing overall device size.
  • Reduced energy consumption: High efficiency minimizes power losses and lowers operating costs.
  • Flexible application: Wide input voltage range accommodates various power sources.
  • Stable performance: Regulated output voltage ensures consistent and reliable operation.

Additional Details

Specific details such as input/output voltage ranges, output power, and isolation voltage depend on the exact configuration. Consult the Vicor datasheet for precise electrical and mechanical specifications, including thermal derating curves and safety certifications. The M-FIAM5BH21 series is known for its high power density and reliable performance in demanding applications.

You May Also Be Interested in

Vicor Corporation
VI-HAM-EM
Lowest to $42.0201
Vicor Corporation
VI-A33-CQ 48V/400W IAM
Need more? Email Us
Vicor Corporation
VI-A11-CU 24V/200W IAM
Need more? Email Us
Vicor Corporation
HB VE-HAM-ML ROHS
Lowest to $679.3287
Vicor Corporation
HB VI-HAMD-CL
Lowest to $386.1000
Vicor Corporation
AC HARMONIC ATTENUATOR MODULE
Need more? Email Us
Vicor Corporation
VI-RAM RIPPLE ATTENUATOR MODULE
Need more? Email Us
Vicor Corporation
URAM "M" 20A LP SLOT
Lowest to $252.5344
Vicor Corporation
VE-HAMD-EM ROHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $371.4286 $371.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess