EN
  • EN
  • DE

DPX205850DT-4054B5

Part No DPX205850DT-4054B5
Manufacturer TDK Corporation
Catalog RF Multiplexers
Description MULTILAYER DPX FOR WLAN/GPS/5G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr TDK Corporation
Series DPX
Package Tape & Reel
Product Status Active
Type Diplexer
Frequency Bands (Low / High) 698MHz ~ 2.17GHz / 2.4GHz ~ 5.85GHz
Low Band Attenuation (min / max dB) 25.00dB / 36.00dB
High Band Attenuation (min / max dB) 12.00dB / 23.00dB
Return Loss (Low Band / High Band) 10.0dB / 10.0dB
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 6 PC Pad
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 730606-DPX205850DT-4054B5
Ultra Librarian 3D Model Ultra Librarian DPX205850DT-4054B5 CAD Model

Description

The DPX205850DT-4054B5 is a diplexer electronic component designed for RF and wireless applications.

  • Series: DPX
  • Package: Tape and reel
  • Frequency Range (Low Band): 698MHz to 2.17GHz
  • Frequency Range (High Band): 2.4GHz to 5.85GHz
  • Low Band Attenuation: 25.00dB to 36.00dB
  • High Band Attenuation: 12.00dB to 23.00dB
  • Return Loss (Low Band): 10.0dB
  • Return Loss (High Band): 10.0dB
  • Mounting Type: Surface mountable
  • Package Size: 0805 (2012 Metric) with 6 PC pads
  • Manufacturer: TDK Corporation
  • Status: Active
  • Application: RF multiplexing

You May Also Be Interested in

TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0752
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2359
TDK Corporation
RF DIPLEXER 892MHZ/1.94GHZ 0805
Lowest to $0.1609
Taiyo Yuden
RF DIPLEXER 829MHZ/4.692GHZ 0805
Lowest to $0.7853
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
Taiyo Yuden
Lowest to $0.4896
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1359 $50.2830
900+ $0.1115 $100.3500
1,390+ $0.1080 $150.1200
1,915+ $0.1045 $200.1175
2,480+ $0.1010 $250.4800
3,315+ $0.0906 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,220 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess