EN
  • EN
  • DE

IB048Q096T64N1-00

Part No IB048Q096T64N1-00
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount DCDC Converters
Description 5:1 Intermediate Bus Converter Module: Up to 650 W Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Vicor Corporation
Series VI Brick IBC
Packaging Tray
Type Intermediate Bus Converter
Number of Outputs 1
Input Voltage MIN 38V
Voltage Input MAX 55V
Voltage - Output 1 9.5 ~ 13.75 V
Current - Output (Maximum) 64A
Power (Watts) 600W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 97.2%
Mounting Style Through Hole
Package Quarter Brick
Size 2.30" L x 0.90" W x 0.41" H (58.4mm x 22.9mm x 10.4mm)
Win Source Part Number 1182996-IB048Q096T64N1-00
Manufacturer Homepage www.vicorpower.com
Popularity Medium
Supply and Demand Status Limited
Family Name IB048Q096T64N1-00
Introduction Date September 28, 2011
ECCN EAR99
Country of Origin United States of America
Ultra Librarian 3D Model Ultra Librarian IB048Q096T64N1-00 CAD Model

Description

The IB048Q096T64N1-00 is an intermediate bus converter manufactured by Vicor Corporation.

  • Type: Intermediate Bus Converter
  • Manufacturer: Vicor Corporation
  • Series: VI Brick IBC
  • Package: Quarter Brick
  • Power Capacity: 600W
  • Efficiency: 97.2%
  • Voltage Isolation: 1.5kV
  • Number of Outputs: 1
  • Voltage Output 1: 9.5 ~ 13.75 V
  • Current Output: 64A
  • Features: Remote On/Off, UVLO
  • Applications: ITE (Commercial)
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99
  • Country of Manufacture: United States of America

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess