InMates are an innovative solution for through-hole socket requirements. Consisting of individual plastic carriers for the input and the output, each contains an array of sockets for either a full-, half- or quarter-brick sized module. The sockets are factory loaded into the carrier, which holds them rigidly in place throughout the assembly and soldering process. The carriers are later removed, leaving the sockets accurately positioned.
Designed for use with pin-compatible Maxi, Mini and Micro Family converters, InMates are available for a wide range of PCB sizes and mounting styles. PCB thicknesses can range from 0.055in [1,39mm] to 0.1375in [3,49mm]. Sockets also allow for mounting modules either inboard, with a cutout in the PCB for the module, to minimize the height above the board or onboard.
InMates are compatible with the ModuMate or RoHS pin style. InMates are available in standard recyclable JEDEC style trays for use with automated pick-and-place equipment and are compatible with most standard wave or hand solder operations. The sockets are soldered into the board as part of the PCB assembly process. The module can then be plugged into place at anytime later.