EN
  • EN
  • DE

VT82C596B

Part No VT82C596B
Manufacturer Via
Catalog Custom Parts (U - Z)
Description Via Technologies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204565-VT82C596B
Categories Custom Parts
Manufacturer Via
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT82C596B CAD Model

Description

The VT82C596B is a PCI-to-ISA bridge controller manufactured by Via Technologies. This chip serves as a crucial component in older PC systems, bridging the gap between the high-speed PCI bus and the legacy ISA bus. It enables communication between modern PCI devices and older ISA-based peripherals.

Applications

  • Legacy PC Systems: Integrating ISA cards into PCI-based systems.
  • Industrial PCs: Supporting older ISA-based industrial control hardware.
  • Embedded Systems: Where ISA interfaces are still required.
  • Data Acquisition Systems: Interfacing with legacy ISA data acquisition cards.

Features

  • PCI-to-ISA Bridge: Provides a bridge between the PCI and ISA buses.
  • Integrated IDE Controller: Includes an IDE (Integrated Drive Electronics) controller for hard drive and optical drive support.
  • Interrupt Controller: Manages interrupt requests from both PCI and ISA devices.
  • DMA Controller: Supports Direct Memory Access (DMA) for high-speed data transfers.
  • Real-Time Clock (RTC): Provides a real-time clock function.
  • Power Management: Supports power management features.

Benefits

  • Legacy Compatibility: Enables the use of older ISA cards in newer systems.
  • Reduced System Cost: Integrates multiple functions into a single chip.
  • Improved Performance: Supports high-speed data transfers between PCI and ISA devices.
  • Enhanced Power Management: Reduces power consumption.
  • Simplified System Design: Simplifies the design of PC systems with ISA support.

Additional Details

The VT82C596B is a key component in systems that need to maintain compatibility with legacy ISA devices. It supports various PCI bus speeds and ISA bus speeds. The integrated IDE controller typically supports both PIO (Programmed Input/Output) and DMA modes for hard drive access. The interrupt controller manages interrupt requests from both PCI and ISA devices, ensuring proper system operation. The DMA controller allows devices to transfer data directly to and from memory without involving the CPU, improving system performance. The real-time clock provides a timekeeping function. The power management features help to reduce power consumption, making the chip suitable for energy-sensitive applications. Detailed specifications, including operating voltages, pin configurations, and timing diagrams, can be found in the Via Technologies datasheet for the VT82C596B.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Zilog
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess