EN
  • EN
  • DE

VT8235G

Part No VT8235G
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400368-VT8235G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT8235G CAD Model

Description

The VIA VT8235G is a Southbridge chipset component, designed to manage various input/output (I/O) functions in PC motherboards. It acts as a crucial link between the CPU, memory, and peripherals, working in tandem with a Northbridge chipset to handle core system operations and data flow.

Applications

  • Desktop PCs: Provides I/O functionality for desktop computers, enabling connection to peripherals.
  • Embedded Systems: Integrates into embedded systems requiring comprehensive I/O capabilities.
  • PC Motherboards: Used as a Southbridge chip in motherboards designed for a variety of processors.

Features

  • USB 2.0 Support: Provides high-speed USB connectivity for peripherals such as printers, storage devices, and input devices.
  • Integrated IDE Controller: Supports Parallel ATA (PATA) hard drives and optical drives, enabling data storage and retrieval.
  • AC'97 Audio Controller: Manages audio input and output, supporting microphones, speakers, and headphones.
  • PCI Interface: Enables connectivity for PCI expansion cards, allowing for the addition of graphics cards, sound cards, and other peripherals.
  • Integrated LAN Controller: Offers Ethernet network connectivity, enabling wired network access.
  • LPC Interface: Supports legacy I/O devices, ensuring compatibility with older hardware such as serial and parallel ports.

Benefits

  • Comprehensive I/O Connectivity: Offers a wide range of connectivity options for diverse peripherals, enhancing system versatility.
  • Integrated Ethernet Support: Provides built-in network connectivity, simplifying network setup.
  • Compatibility with Legacy Devices: Supports older I/O standards, ensuring compatibility with existing hardware.
  • Enhanced System Performance: Optimizes data flow between the CPU and peripherals, improving overall system responsiveness.

Additional Details

The VT8235G connects to the Northbridge chipset via the VIA V-Link interface, facilitating high-speed data transfer between the two components. It manages various I/O devices, including USB drives, hard drives, audio devices, network adapters, and legacy peripherals. Specific drivers are typically required for optimal operation under different operating systems. This chipset is commonly found in older PCs and motherboards and, as such, may have limited driver support for modern operating systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5186 $61.5558
7+ $16.8364 $117.8548
11+ $16.3098 $179.4078
15+ $15.7842 $236.7630
19+ $15.2576 $289.8944
26+ $13.6798 $355.6748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess