EN
  • EN
  • DE

VT1602G

Part No VT1602G
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400063-VT1602G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT1602G CAD Model

Description

The VIA VT1602G is an audio codec IC primarily designed for use in embedded systems, particularly in applications where space and power consumption are critical factors. It offers comprehensive audio processing capabilities, facilitating high-quality audio input and output for a variety of devices. This chip is often found in portable media players, mobile devices, and other compact electronic products.

Applications:

  • Portable media players
  • Mobile phones and smartphones
  • Embedded audio systems
  • Digital voice recorders
  • Low-power audio devices

Features:

  • Low power consumption for extended battery life
  • Integrated stereo audio codec
  • Microphone input support
  • Headphone output with amplifier
  • I2S and PCM interface support
  • Compact package size
  • Noise reduction and echo cancellation capabilities

Benefits:

  • Prolonged usage time in battery-powered devices
  • High-quality stereo audio playback and recording
  • Reduced board space requirements due to compact design
  • Simplified system integration with standard interfaces
  • Clear audio communication with noise reduction features

Additional Details:

The VT1602G is a low-power stereo audio codec designed for portable audio applications. It integrates a stereo DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter) to provide high-quality audio playback and recording capabilities. The microphone input supports various microphone types, and the headphone output includes an integrated amplifier to drive headphones directly. The I2S (Inter-IC Sound) and PCM (Pulse-Code Modulation) interfaces allow for easy integration with other digital audio processing components. The compact package size makes it suitable for space-constrained applications. Its low power consumption helps to extend battery life in portable devices. It typically operates from a low-voltage power supply, further contributing to its energy efficiency. The built-in noise reduction and echo cancellation features improve the clarity of audio communication, especially in noisy environments. The VT1602G is often controlled via a serial interface, allowing for flexible configuration and control of its various functions. The device requires appropriate driver support for seamless integration into the host system. Further details, including pinout diagrams and register descriptions, are available in the product datasheet.

You May Also Be Interested in

Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess