EN
  • EN
  • DE

VM2020

Part No VM2020
Manufacturer Vesper Technologies Inc.
Catalog Microphones
Description MICROPHONE MEMS ANALOG OMNI / 80 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) Omnidirectional () Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Manufacturer Vesper Technologies Inc.
Packaging Reel - TR
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 80 Hz ~ 10 kHz
S/N Ratio 50dB
Voltage - Rated 2.6 V
Current - Supply 248 µA
Port Location Bottom
Ratings IP57 - Dust Protected, Waterproof
Termination Solder Pads
Size / Dimension 0.148" L x 0.116" W (3.76mm x 2.95mm)
Height (Max) 0.055" (1.40mm)
Shape Rectangular
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2022-VM2020CT,2022-VM2020DKR,2022-VM2020TR
Standard Package 5,000
Win Source Part Number 1323795-VM2020
Ultra Librarian 3D Model Ultra Librarian VM2020 CAD Model

Description

The VM2020 is a microphone manufactured by Vesper Technologies Inc.

  • Microphone Type: MEMS (Silicon)
  • Voltage - Rated: 2.6 V
  • Direction: Omnidirectional
  • Frequency Range: 80 Hz to 10 kHz
  • S/N Ratio: 50dB
  • Height (Max): 0.055" (1.40mm)

You May Also Be Interested in

Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
DB Unlimited.
MIC COND ANALOG OMNI 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.8121
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -56DB
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -56DB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess