EN
  • EN
  • DE

TA016TCM476MCR

Part No TA016TCM476MCR
Manufacturer Venkel
Catalog OEM Parts (T - Z)
Description Tantalum Chip Capacitor; 16V; TCM; 47uF; ±20%; C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027016-TA016TCM476MCR
Categories OEM Parts(T-Z)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA016TCM476MCR CAD Model

Description

The TA016TCM476MCR is a tantalum capacitor manufactured by Venkel. It's designed for general-purpose applications where stable capacitance and reliable performance are required. Tantalum capacitors are known for their high volumetric efficiency, making them suitable for compact electronic devices.

Applications:

  • Power Supply Filtering: Used to smooth voltage fluctuations in power supply circuits.
  • Bypass Capacitors: Implemented near integrated circuits to reduce noise and improve signal integrity.
  • Timing Circuits: Employed in timing applications where stable capacitance is critical.
  • DC Blocking: Used to block DC voltage while allowing AC signals to pass.
  • Coupling Applications: Integrated into audio and signal circuits for coupling signals.

Features:

  • High Volumetric Efficiency: Provides high capacitance in a small physical size.
  • Stable Capacitance: Offers consistent performance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • Polarized: Requires proper polarity connection in the circuit.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Compact Design: Saves space in electronic devices due to its small size.
  • Reliable Performance: Ensures stable operation and long lifespan.
  • Improved Signal Integrity: Reduces noise and enhances signal quality.
  • Easy Assembly: Suitable for automated manufacturing processes.
  • Cost-Effective: Provides a reliable solution at a competitive price.

Additional Details:

The TA016TCM476MCR features a molded case for environmental protection and mechanical stability. It is designed to withstand reflow soldering processes. The capacitor is marked with its capacitance value and voltage rating for easy identification. Proper derating is recommended to ensure reliable operation under various conditions. The tantalum material provides excellent frequency response characteristics. Venkel provides detailed datasheets with specifications on capacitance tolerance, voltage rating, temperature range, and other parameters. The capacitor's performance and reliability make it suitable for a wide variety of electronic applications. It should be handled carefully to avoid damage during assembly and operation.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess