EN
  • EN
  • DE

MELFC0204-TZ-1620DT

Part No MELFC0204-TZ-1620DT
Manufacturer Venkel
Catalog OEM Parts (M - N)
Description MELF Coated Thin Film CR; 0204; 1/4W; ±15PPM; 162R; ±0.5%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967433-MELFC0204-TZ-1620DT
Categories OEM Parts(M-N)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MELFC0204-TZ-1620DT CAD Model

Description

The MELFC0204-TZ-1620DT is a metal electrode leadless face (MELF) resistor from Venkel. MELF resistors offer enhanced power handling and stability compared to standard chip resistors, making them suitable for applications requiring high reliability and precision. They are commonly used in automotive, industrial, and medical equipment.

Applications:

  • Automotive Electronics: Used in engine control units (ECUs), anti-lock braking systems (ABS), and other automotive systems.
  • Industrial Equipment: Employed in process control systems, power supplies, and motor drives.
  • Medical Devices: Used in patient monitoring equipment, diagnostic instruments, and other medical applications.
  • High-Precision Circuits: Utilized in circuits requiring stable and accurate resistance values.
  • Power Supplies: Used as current sensing or shunt resistors.

Features:

  • MELF Construction: Provides superior power handling and stability compared to standard chip resistors.
  • High Precision: Offers tight tolerance on resistance value.
  • Low Temperature Coefficient: Minimizes resistance drift over temperature.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced Reliability: MELF construction ensures robust performance in demanding environments.
  • High Stability: Provides consistent resistance values over time and temperature.
  • Precise Resistance: Offers accurate resistance values for critical circuit applications.
  • Easy to Assemble: Surface mount design simplifies assembly.

Additional Details:

The MELFC0204-TZ-1620DT has a resistance value of 162 Ohms. The tolerance and temperature coefficient depend on the product specifications, but MELF resistors typically offer tight tolerances and low TCR values. The power rating also varies depending on the specific model. Refer to the Venkel datasheet for detailed specifications, including resistance value, tolerance, power rating, TCR, voltage rating, and other relevant parameters. MELF resistors require specific soldering techniques to ensure proper adhesion and thermal management. Always consult the official Venkel documentation for the most accurate and up-to-date information. The resistor's pulse load capability is also an important consideration for applications involving transient events. The resistor body is cylindrical and has metal end caps for soldering to the PCB.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess