EN
  • EN
  • DE

PT2270-M6S

Part No PT2270-M6S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Decoder IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282776-PT2270-M6S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2270-M6S CAD Model

Description

The PT2270-M6S is a CMOS-based remote control encoder IC, widely used in diverse wireless remote control applications. It serves as the transmitting component, encoding data for transmission to a corresponding decoder IC, often from the PT2272 series. The 'M6S' likely indicates a specific configuration or feature set relating to address or data pins.

Applications:

  • Wireless Remote Controls
  • Remote Keyless Entry Systems
  • Security Alarm Systems
  • Garage and Gate Openers
  • Industrial Control Systems

Features:

  • CMOS Technology: Provides low power consumption, maximizing battery life.
  • Multiple Address Codes: Configurable address inputs minimize interference and enable unique device identification.
  • Single-Chip Encoder: Incorporates all necessary encoding logic into a single IC.
  • Momentary Transmission: Transmits data only when the transmit enable (TE) pin is activated.
  • External Oscillator Resistor: Sets the operating frequency.
  • Low Standby Current: Reduces power consumption in idle mode.

Benefits:

  • Prolonged Battery Life: Low power consumption makes it ideal for battery-operated devices.
  • Increased Security: Multiple address options enhance system security by preventing unauthorized access.
  • Simplified Design: Reduces component count and simplifies PCB layout.
  • Reliable Wireless Link: Provides a stable and dependable connection for remote control applications.
  • Cost-Effective Solution: Offers a competitive solution for various remote control requirements.

Additional Details:

The PT2270-M6S typically operates at a 5V supply voltage. The operating frequency is determined by the value of the external resistor connected to the oscillator input. The 'M6S' suffix likely identifies a specific preset address configuration, requiring a matching decoder. Data transmission occurs only when the Transmit Enable (TE) pin is activated. Proper antenna design and power supply decoupling are critical for achieving optimal range and reliability. The address and data input pins are generally configured using DIP switches or hardwiring.

To ensure correct functionality, the PT2270-M6S must be paired with a compatible decoder (e.g., a PT2272 series IC) programmed with the corresponding address.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess