EN
  • EN
  • DE

FBC0603-470P

Part No FBC0603-470P
Manufacturer Venkel
Catalog OEM Parts (F - I)
Description High Current Ferrite Bead; 0603; 47R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033766-FBC0603-470P
Categories OEM Parts(F-I)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBC0603-470P CAD Model

Description

The FBC0603-470P is a ferrite bead manufactured by Venkel. It is designed to suppress high-frequency noise in electronic circuits. Ferrite beads are passive electronic components used to filter out unwanted electromagnetic interference (EMI) signals. This particular model is a surface mount device (SMD) suitable for automated assembly processes.

Applications:

  • Filtering EMI/RFI noise in power supplies
  • Noise suppression in signal lines (e.g., USB, HDMI)
  • Decoupling power rails in digital circuits
  • Suppressing noise in automotive electronics
  • Reducing noise in consumer electronic devices

Features:

  • Surface mount device (SMD)
  • Compact 0603 package size
  • High impedance at high frequencies
  • Low DC resistance
  • Effective EMI suppression
  • RoHS compliant

Benefits:

  • Reduced EMI/RFI noise: Effectively filters out unwanted noise signals, improving signal integrity.
  • Improved circuit performance: Reduces noise-induced errors and enhances the reliability of electronic circuits.
  • Simplified circuit design: Offers a simple and effective solution for noise suppression.
  • Compact size: Enables use in space-constrained applications.
  • Easy to assemble: The SMD package is compatible with automated assembly processes.

Technical Specifications: The FBC0603-470P typically has an impedance of 47 ohms at 100 MHz. The exact impedance vs. frequency characteristics, DC resistance, rated current, and other specifications can be found in the Venkel datasheet. It conforms to the 0603 SMD package dimensions.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess