EN
  • EN
  • DE

CR0603-10W-3743FT

Part No CR0603-10W-3743FT
Manufacturer Venkel
Catalog Custom Parts (B - D)
Description Chip Resistor; 0603; 1/10W; 374K; ±1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1131350-CR0603-10W-3743FT
Categories Custom Parts
Manufacturer Venkel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR0603-10W-3743FT CAD Model

Description

The CR0603-10W-3743FT is a thick film chip resistor manufactured by Venkel. It's designed for surface mount applications and offers a power rating of 1/10W. This resistor is commonly used in various electronic circuits to provide a specific resistance value for current limiting, voltage division, and other functions.

Applications

  • Consumer Electronics: Used in TVs, smartphones, tablets, and other consumer devices for current limiting and voltage division.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation equipment for accurate resistance.
  • Automotive Electronics: Utilized in automotive control units, sensors, and lighting systems for reliable performance under harsh conditions.
  • Medical Devices: Integrated into medical monitoring equipment, diagnostic tools, and therapeutic devices for precise electronic control.
  • LED Lighting: Used for current limiting in LED circuits to ensure proper brightness and longevity of the LEDs.

Features

  • Small Size: The 0603 package size allows for high-density circuit board designs.
  • Thick Film Construction: Provides stable and reliable resistance values.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • High Power Rating: The 1/10W power rating enables it to handle moderate power dissipation.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Space Saving: Its small size allows for compact circuit designs, reducing overall board size.
  • Reliable Performance: The thick film construction ensures stable resistance values over time and temperature.
  • Cost-Effective: SMT assembly and mass production contribute to lower component costs.
  • Easy Integration: The surface mount design simplifies integration into automated manufacturing processes.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards.

Additional Details

The CR0603-10W-3743FT has a resistance value of 374 kOhms. The tolerance is typically ±1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The operating temperature range is typically -55°C to +155°C. The termination finish is typically tin (Sn). Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Murata Electronics North America
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Conexant Systems
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8,335+ $0.0069 $57.5115
20,000+ $0.0058 $116.0000
30,000+ $0.0058 $174.0000
40,000+ $0.0058 $232.0000
50,000+ $0.0058 $290.0000
75,000+ $0.0046 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,015 pieces
MOQ: 8335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess