EN
  • EN
  • DE

C1206X7R250-102KNP

Part No C1206X7R250-102KNP
Manufacturer Venkel
Catalog Ceramic Capacitors
Description CAP CER 1000PF 25V X7R 1206 / 1000 pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Venkel
Series C
Package Tape & Reel (TR)
Capacitance 1000 pF
Tolerance ±10%
Voltage - Rated 25V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 1206 (3216 Metric)
Dimension 0.125" L x 0.060" W (3.18mm x 1.52mm)
Thickness (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 2679-C1206X7R250-102KNPTR
Standard Package 4,000
Win Source Part Number 1161789-C1206X7R250-102KNP
Ultra Librarian 3D Model Ultra Librarian C1206X7R250-102KNP CAD Model

Description

The Venkel C series ceramic capacitor is a high-quality electronic component suitable for general purpose applications.

  • Series: C series
  • Capacitance: 1000 pF
  • Tolerance: ±10%
  • Voltage Rating: 25V
  • Temperature Coefficient: X7R
  • Packaging: Tape & Reel
  • Mounting Type: Surface Mount, MLCC
  • Package/Case: 1206 (3216 Metric)
  • Operating Temperature: -55°C ~ 125°C
  • Thickness: 0.035" (0.90mm)
  • Manufacturer: Venkel
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Standard Package: 4,000
  • Dimension: 0.125" L x 0.060" W (3.18mm x 1.52mm)

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess