The MT46V32M4TG-6T:D is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module delivers high-speed data access and storage capabilities, making it suitable for various applications. It is a crucial element in systems that demand high memory bandwidth and efficient performance.
Applications
- Desktop Computers: Employed as main system memory to enable seamless multitasking and application performance.
- Laptop Computers: Provides memory for running operating systems, applications, and background processes.
- Graphics Cards: Stores textures, frame buffers, and other graphical data for rendering complex images and videos.
- Networking Equipment: Functions as memory for routers, switches, and other networking devices to handle data packets and routing tables.
- Embedded Systems: Integrated into diverse embedded devices, such as industrial controllers and consumer electronics, for data storage and processing.
Features
- 32 Meg x 4 Configuration: Organized as 32 million words by 4 bits.
- DDR Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
- Data Rate: The '-6T' indicates a specific data rate; refer to the datasheet. It will have a certain speed, usually described in MHz.
- Low Power Consumption: Designed for efficient power usage, especially beneficial in portable devices.
- Differential Clock Inputs: Provides improved noise immunity and timing accuracy for reliable data transfers.
- On-Chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization of data transfers.
- Lead-Free Construction: Compliant with RoHS (Restriction of Hazardous Substances) directives.
Benefits
- Improved System Performance: High data transfer rates of DDR SDRAM contribute to enhanced overall system performance.
- Efficient Power Usage: Lower power consumption extends battery life in portable devices and reduces energy costs.
- Reliable Data Transfers: Advanced features, like differential clock inputs and on-chip DLL, ensure reliable data transfers.
- Adequate Memory Capacity: The 32 Meg x 4 configuration offers sufficient memory capacity for various applications.
- Simplified Thermal Management: Lower power consumption results in less heat generation, simplifying thermal design.
Additional Details
The MT46V32M4TG-6T:D operates within a defined voltage range (typically 2.5V). It supports various DDR SDRAM features, including burst lengths of 2, 4, and 8. The specific timing parameters (CAS latency, RAS-to-CAS delay, etc.) are crucial for optimal operation and should be configured based on the manufacturer's specifications. Consult the official Micron datasheet for detailed electrical characteristics, timing diagrams, and packaging information.