EN
  • EN
  • DE

VCC6-102-180M

Part No VCC6-102-180M
Manufacturer Vectron International, Inc
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vectron International, Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841970-VCC6-102-180M
Ultra Librarian 3D Model Ultra Librarian VCC6-102-180M CAD Model

Description

The VCC6-102-180M is a crystal oscillator manufactured by Vectron International, Inc. Crystal oscillators are electronic circuits that utilize the mechanical resonance of a vibrating crystal of piezoelectric material to generate a highly accurate and stable electrical signal. In this case, the oscillator operates at a frequency of 180 MHz.

Applications

  • High-Speed Data Communication: Utilized in applications such as Ethernet, Fibre Channel, and other high-bandwidth communication systems requiring precise timing.
  • Networking Equipment: Employed in routers, switches, and servers for clock generation and synchronization.
  • Test and Measurement: Integrated into signal generators, frequency counters, and other test equipment where frequency accuracy is paramount.
  • Avionics and Aerospace: Used in navigation systems, communication systems, and other critical applications requiring high reliability and stability.
  • Medical Devices: Incorporated into medical imaging equipment, patient monitoring systems, and other medical devices where timing precision is essential.

Features

  • High Frequency Output: Operates at a frequency of 180 MHz.
  • Excellent Frequency Stability: Provides a stable and accurate output frequency over a wide temperature range.
  • Low Phase Jitter: Minimizes phase noise, ensuring signal integrity in high-speed applications.
  • Compact Size: Available in a small form factor for space-constrained designs.
  • Surface Mount Technology (SMT): Designed for easy and efficient assembly on printed circuit boards.

Benefits

  • Precise Timing: Ensures accurate and reliable timing in critical applications.
  • Enhanced Performance: Low phase jitter improves signal quality and overall system performance.
  • Reduced Size: Compact size allows for integration into smaller devices.
  • Simplified Manufacturing: SMT design simplifies the assembly process and reduces manufacturing costs.
  • Reliable Operation: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details

For detailed technical specifications such as frequency stability (ppm), operating temperature range, supply voltage requirements, output waveform characteristics, and load capacitance, consult the official datasheet from Vectron International, Inc. Crystal oscillators of this type typically require a stable DC power supply and may necessitate external components, such as load capacitors, for optimal performance. The package type (e.g., SMD) will be clearly specified in the datasheet, along with the pinout configuration.

The VCC6-102-180M is well-suited for high-performance applications demanding a precise and stable 180 MHz clock signal, particularly in environments where size and reliability are critical considerations.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 7.3820MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess