EN
  • EN
  • DE

TFS153F

Part No TFS153F
Manufacturer Vectron International, Inc
Catalog Electronic Wholesale
Description Filter specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vectron International, Inc
Win Source Part Number 1266860-TFS153F
Manufacturer Homepage www.vectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFS153F CAD Model

Description

The TFS153F is a Surface Acoustic Wave (SAW) filter manufactured by Vectron International, Inc. It is designed for use in intermediate frequency (IF) stages of various communication systems. SAW filters are known for their excellent frequency selectivity, low insertion loss, and small size, making them ideal for applications where precise filtering is required.

Applications:

  • Wireless communication systems
  • Cordless telephones
  • Pagers
  • Remote control systems
  • Security systems

Features:

  • SAW filter technology: Provides precise and stable filtering characteristics.
  • Low insertion loss: Minimizes signal attenuation, improving system performance.
  • High selectivity: Effectively attenuates unwanted signals and noise.
  • Surface mount package: Enables automated assembly and reduces board space.
  • Compact size: Facilitates integration into small form factor devices.

Benefits:

  • Improved signal quality: Enhances signal-to-noise ratio for clearer communication.
  • Reduced interference: Minimizes unwanted signals, preventing system malfunctions.
  • Enhanced system reliability: Stable performance ensures consistent operation.
  • Simplified circuit design: Reduces component count and simplifies PCB layout.
  • Lower power consumption: Minimizes energy usage, extending battery life in portable devices.

Technical Specifications:

The TFS153F typically operates at a center frequency of 153 MHz. Key specifications include insertion loss, bandwidth, and attenuation. Exact specifications are available in the Vectron International datasheet. The filter utilizes a surface-mount package for convenient assembly.

The TFS153F is a reliable and high-performance SAW filter designed to meet the demanding requirements of modern communication systems. Its precise filtering characteristics and compact size make it an ideal choice for a variety of wireless applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Lowest to $4.5685
Atmel
Lowest to $8.5447
Toshiba Semiconductor and Storage
Need more? Email Us
Semtech Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Coilcraft
Lowest to $0.1042

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess