EN
  • EN
  • DE

VMEE-M

Part No VMEE-M
Manufacturer Vector Electronics
Catalog Card Extenders
Description CARD EXTENDR 96 PIN CT VME
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type VME
Size / Dimension 11.750" x 9.187" (298.00mm x 233.35mm)
Contacts 96 Pins
Material FR4 Epoxy Glass
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612553-VMEE-M
Ultra Librarian 3D Model Ultra Librarian VMEE-M CAD Model

Description

N

You May Also Be Interested in

Vector Electronics
CARD EXTENDERS 96 PINS CONTACTS
Need more? Email Us
Vector Electronics
CARD EXTEND 30/43 ES CT MULTIBUS
Need more? Email Us
Twin Industries
CARD EXTENDERS PCI
Need more? Email Us
Vector Electronics
CARD EXTENDERS 22 ES CT GEN PURP
Need more? Email Us
Vector Electronics
CARD EXTENDR 96 PIN CT VME
Need more? Email Us
Vector Electronics
CARD EXTENDERS 50 ES CT GEN PURP
Need more? Email Us
Vector Electronics
CARD EXTENDERS 96 PINS CONTACTS
Need more? Email Us
Twin Industries
CARD EXTENDERS VME
Need more? Email Us
Vector Electronics
CARD EXTND 18/31 ES CT IBM ATISA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess