EN
  • EN
  • DE

3690-18

Part No 3690-18
Manufacturer Vector Electronics
Catalog Card Extenders
Description CARD EXTEND 30/43 ES CT MULTIBUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type MultiBus
Size / Dimension 7.650" x 12.000" (190.50mm x 304.80mm)
Contacts 30/43 each side, 0.1"/0.156" (2.54mm/3.96mm) Centers
Material FR4 Epoxy Glass
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614567-3690-18
Ultra Librarian 3D Model Ultra Librarian 3690-18 CAD Model

Description

N

You May Also Be Interested in

Vector Electronics
CARD EXTENDERS 96 PINS CONTACTS
Need more? Email Us
Vector Electronics
CARD EXTENDERS 96 PINS CONTACTS
Need more? Email Us
Twin Industries
CARD EXTENDERS VME
Need more? Email Us
Twin Industries
CARD EXTENDERS PCI
Need more? Email Us
Vector Electronics
CARD EXTENDERS 22 ES CT GEN PURP
Need more? Email Us
Vector Electronics
CARD EXTENDERS 28 ES CT GEN PURP
Need more? Email Us
Vector Electronics
CARD EXTENDR 96 PIN CT VME
Need more? Email Us
Vector Electronics
CARD EXTEND 30/43 ES CT MULTIBUS
Need more? Email Us
Vector Electronics
CARD EXTENDERS 50 ES CT GEN PURP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess