EN
  • EN
  • DE

AOD425A

Part No AOD425A
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045125-AOD425A
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AOD425A CAD Model

Description

The AOD425A from VBsemi is an N-channel enhancement mode power MOSFET designed for a wide range of applications requiring efficient power switching. This device is fabricated using advanced trench MOSFET technology to achieve low on-resistance and gate charge, contributing to superior performance in DC-DC converters, load switching, and motor control circuits.

Applications

  • DC-DC Converters
  • Load Switching
  • Motor Control
  • Backlighting
  • Power Management in Portable Devices

Features

  • Low On-Resistance: Minimizes conduction losses, enhancing overall efficiency.
  • Low Gate Charge: Reduces switching losses, enabling higher frequency operation.
  • Trench MOSFET Technology: Provides improved performance and reliability.
  • Avalanche Rated: Offers robustness against voltage transients.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.
  • Halogen-Free: Further enhances environmental compliance.

Benefits

  • Increased Efficiency: The low on-resistance and gate charge contribute to higher efficiency in power conversion and switching applications, reducing energy consumption and heat generation.
  • Improved Thermal Performance: Lower conduction losses result in reduced heat dissipation, simplifying thermal management and extending the lifespan of the device.
  • Enhanced Reliability: The robust design and avalanche rating ensure reliable operation under demanding conditions, minimizing the risk of failure.
  • Compact Design: Available in a compact package, allowing for space-saving designs in portable and densely populated circuit boards.
  • Fast Switching Speed: Low gate charge enables faster switching speeds, improving the dynamic performance of the application.

Additional Details

The AOD425A typically comes in a surface-mount package, facilitating automated assembly and reducing manufacturing costs. Its electrical characteristics include a drain-source voltage rating of usually around 30V-40V (Check Datasheet), a continuous drain current rating (dependent on the specific package and thermal conditions), and a gate-source voltage rating suitable for standard logic-level drive. It is designed to operate over a wide temperature range, ensuring stable performance in various environmental conditions. The specific RDS(on) (drain-source on-resistance) value at a given gate-source voltage is a key parameter to consider for loss calculation and efficiency optimization.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess