The AM20P06-135 is a P-Channel MOSFET manufactured by VBsemi. This MOSFET is designed for power switching applications, offering efficient and reliable performance. It is commonly used in DC-DC converters, load switches, and other power management circuits. The '135' may represent a specific production lot or a particular characteristic of the component.
Applications:
- DC-DC converters
- Load switches
- Power management circuits
- Battery protection circuits
- Motor control circuits
Features:
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- High current capability
- Fast switching speed
- Surface mount package
Benefits:
- Efficient power switching
- Reduced power losses
- Compact design
- Easy integration into circuit boards
- Improved system performance
The AM20P06-135 MOSFET offers low on-resistance, minimizing power dissipation and improving overall system efficiency. Its fast switching speed allows for high-frequency operation, making it suitable for demanding applications. The surface mount package simplifies assembly and reduces board space requirements.
Technical Specifications:
Typical specifications include a drain-source voltage (VDS) rating of -60V, a gate-source voltage (VGS) rating of ±20V, a continuous drain current (ID) rating of -20A, and an on-resistance (RDS(on)) of less than 0.05 Ohms at VGS = -10V. The gate threshold voltage (VGS(th)) is typically between -1V and -3V. It's vital to consult the VBsemi datasheet for specific details regarding gate charge, input capacitance, and thermal resistance to ensure suitability for your specific design needs. Datasheets provide the most accurate and detailed information, which often includes safe operating area curves to guide design decisions based on power dissipation and temperature limitations.