EN
  • EN
  • DE
  • IT

4N06L30

Part No 4N06L30
Manufacturer VBsemi
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1119179-4N06L30
Categories Custom Parts
Manufacturer VBsemi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4N06L30 CAD Model

Description

The 4N06L30 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by VBsemi. MOSFETs are widely used in electronic circuits as switching devices or amplifiers due to their high input impedance and fast switching speeds.

Applications:

  • DC-DC Converters: Used as switching elements in DC-DC converters for voltage regulation.
  • Motor Control: Employed in motor control circuits for efficient power switching.
  • Power Management: Used in power management circuits for controlling power distribution.
  • LED Lighting: Used as switching devices in LED lighting applications for brightness control.
  • Load Switching: Used for switching various loads in electronic systems.

Features:

  • N-Channel MOSFET: N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Low RDS(on) for efficient power switching.
  • Fast Switching Speed: Fast switching speed for high-frequency applications.
  • Surface Mount Package: Designed for surface mount assembly on PCBs.
  • Low Gate Threshold Voltage: Low gate threshold voltage for easy driving.

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power losses, improving efficiency.
  • Fast Switching: Fast switching speed enables high-frequency operation.
  • Compact Design: Small surface mount package allows for high-density board designs.
  • Easy to Use: Low gate threshold voltage simplifies driving requirements.
  • Reliable Operation: Designed for reliable operation in various electronic circuits.

Additional Details:

The 4N06L30 MOSFET typically features a gate threshold voltage of around 2-4V and a drain-source voltage rating of 60V. The continuous drain current rating is typically in the range of several amperes. The RDS(on) value is a key parameter, indicating the resistance between the drain and source when the MOSFET is turned on. A lower RDS(on) value results in lower power dissipation and higher efficiency.

For detailed specifications, refer to the VBsemi datasheet for the 4N06L30. This will include information regarding the gate charge, input capacitance, output capacitance, and other relevant parameters. The datasheet will also provide information on the thermal resistance and safe operating area, which are important for thermal management and ensuring reliable operation.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Qualcomm
Lowest to $7.9791
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess