The UT62L2568LS-70LLI is a 2,097,152-bit low power CMOS SRAM organized as 262,144 words by 8 bits. It is manufactured by UTRON and designed for applications requiring low power consumption and fast access times. This SRAM device is well-suited for portable devices, battery-backed systems, and other applications where energy efficiency is critical. The 'LLI' designation indicates an industrial temperature range.
Applications:
- Portable communication devices (e.g., mobile phones, pagers)
- Battery-powered equipment
- Handheld instruments
- Cache memory in embedded systems
- Data logging applications
Features:
- Low operating current
- 70ns access time
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Available in various package options
- Industrial temperature range
Benefits:
- Extended battery life in portable devices due to low power consumption.
- Fast memory access enhances system performance.
- Simplified system integration with TTL compatible I/O.
- Wide operating voltage range provides design flexibility.
- Suitable for harsh environments due to industrial temperature range.
Technical Specifications:
The UT62L2568LS-70LLI operates with a single 3.3V power supply and features a typical access time of 70ns. It is fully static, meaning no clock or refreshing signals are required. The device offers low standby current, making it ideal for battery-backed applications. The operating temperature ranges from -40°C to +85°C, indicating the industrial temperature range. It typically comes in a 32-pin SOP or TSOP package. The data retention current is very low, ensuring data integrity even when the power supply is minimal. This SRAM's symmetrical read and write cycle times further contribute to its versatility in various system designs. The device is lead-free and RoHS compliant.