EN
  • EN
  • DE

UT621024SCL-70LL

Part No UT621024SCL-70LL
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396702-UT621024SCL-70LL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT621024SCL-70LL CAD Model

Description

The UT621024SCL-70LL is a 1,048,576-bit low power CMOS static RAM, organized as 131,072 words by 8 bits. The 'SCL' likely refers to a specific low-power variant, and the 'LL' signifies low-voltage operation. This SRAM is designed for applications where minimizing power consumption is paramount, particularly in battery-powered and portable devices. It is manufactured using a high-performance, high-reliability CMOS process.

Applications:

  • Low-power portable electronics
  • Battery-operated medical devices
  • Handheld gaming consoles
  • Wireless sensor networks
  • Data loggers

Features:

  • Low-voltage operation (LL): Operates efficiently at a reduced voltage level, minimizing power consumption.
  • Ultra-low power consumption: Designed for extremely low power draw in both active and standby modes.
  • Fast access time: Features a 70ns access time for quick data retrieval.
  • Fully static operation: Requires no clock or refresh cycles, simplifying system design.
  • Tri-state outputs: Allows for easy memory expansion and interfacing with other components.
  • Data retention capability: Maintains data integrity even at very low voltages, making it suitable for battery backup applications.
  • CMOS Technology: Ensures high noise immunity and low power dissipation.

Benefits:

  • Extended Battery Life: The ultra-low power consumption extends the operational lifespan of battery-powered devices significantly.
  • Improved Energy Efficiency: Low-voltage operation and low power consumption contribute to a more energy-efficient system.
  • High-Speed Performance: Fast access time ensures rapid data processing and system responsiveness.
  • Simplified System Design: Fully static operation simplifies the design process and reduces component count.
  • Reliable Data Storage: Stable memory storage ensures data integrity, even in demanding environments.

Additional Details:

The UT621024SCL-70LL is generally available in packages such as SOP and TSOP. Consult the product datasheet for precise voltage specifications, power consumption data, and detailed timing characteristics. The operating temperature range typically extends from -40°C to +85°C. The 'SCL' designation highlights its optimized low-power performance compared to standard SRAM variants.

You May Also Be Interested in

Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Via
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess