EN
  • EN
  • DE

UT61512JC-8

Part No UT61512JC-8
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396682-UT61512JC-8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT61512JC-8 CAD Model

Description

The UTRON UT61512JC-8 is a high-speed, low-power Static Random-Access Memory (SRAM) designed for applications where both speed and energy efficiency are paramount. Its fast access time and low power consumption make it an excellent choice for a variety of embedded systems and other memory-intensive applications.

Applications

  • Embedded systems requiring fast memory access
  • Cache memory in microprocessors
  • Digital signal processing (DSP) systems
  • Networking equipment
  • Industrial control systems

Features

  • High-speed access time: 8ns access time enables rapid data retrieval.
  • Low power consumption: Conserves energy in battery-powered and energy-sensitive applications.
  • Single 5V power supply: Simplifies power supply design.
  • TTL compatible inputs and outputs: Enables easy interfacing with standard logic devices.
  • Three-state outputs: Allows for memory expansion.
  • Fully static operation: No clock or refresh required.

Benefits

  • Improved system performance: Fast access times reduce latency and increase overall system throughput.
  • Reduced power consumption: Extends battery life in portable devices and minimizes energy costs in other applications.
  • Simplified system design: Easy interfacing with other components reduces design complexity and development time.
  • Increased system reliability: Static operation eliminates the need for refresh cycles, reducing the risk of data loss.
  • Lower system cost: Single power supply and TTL compatibility can reduce overall system cost.

Technical Specifications

The UT61512JC-8 is organized as 64K x 8 bits. It operates from a single 5V power supply and features TTL-compatible inputs and outputs. Its combination of speed and low power makes it suitable for a wide variety of applications.

This SRAM is commonly used in applications where high speed and low power consumption are critical factors. Its fast access time makes it ideal for cache memory applications, while its low power consumption makes it well-suited for battery-powered devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess