EN
  • EN
  • DE

UT621024SC-70LL

Part No UT621024SC-70LL
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396701-UT621024SC-70LL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT621024SC-70LL CAD Model

Description

The UT621024SC-70LL is a 1,048,576-bit low power CMOS static RAM organized as 131,072 words by 8 bits. It's designed for low voltage operation, indicated by the 'LL' suffix, and fabricated using high-performance, high-reliability CMOS technology. This makes it an excellent choice for applications where both low power consumption and a lower operating voltage are critical.

Applications:

  • Low-voltage portable devices
  • Battery-powered handheld instruments
  • Low-power embedded systems
  • Wireless communication devices
  • Memory for microcontrollers in power-sensitive applications

Features:

  • Low voltage operation (e.g., 3.3V): Designed to operate at lower voltages than standard SRAM, reducing power consumption.
  • Extremely low power consumption: Optimized for minimal power draw in both active and standby modes.
  • Fast access time: 70ns access time allows for rapid data access.
  • Fully static operation: Eliminates the need for clock signals or refresh cycles.
  • Tri-state outputs: Facilitates easy memory expansion and interfacing with other components.
  • Data retention capability: Maintains data integrity even at very low voltages, suitable for battery backup.
  • CMOS technology: Provides high noise immunity and low power dissipation.

Benefits:

  • Prolonged battery life: The ultra-low power consumption significantly extends the operational lifespan of battery-operated devices.
  • Enhanced energy efficiency: Low voltage operation contributes to a more energy-efficient system.
  • High-speed performance: The fast access time ensures quick data processing and system responsiveness.
  • Simplified system design: Fully static operation simplifies the design process and reduces component count.
  • Reliable data storage: Stable memory storage ensures data integrity in demanding environments.

Additional Details:

The UT621024SC-70LL is commonly available in packages such as SOP and TSOP. It is crucial to consult the datasheet for specific voltage requirements, power consumption figures, and timing characteristics. The operating temperature range typically spans from -40°C to +85°C. The 'LL' designation indicates its suitability for applications utilizing lower supply voltages than its counterpart, the UT621024SC-70L.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess