EN
  • EN
  • DE

UT621024SC-70L

Part No UT621024SC-70L
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396700-UT621024SC-70L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT621024SC-70L CAD Model

Description

The UT621024SC-70L is a 1,048,576-bit low power CMOS static RAM organized as 131,072 words by 8 bits. It is fabricated using high-performance, high-reliability CMOS technology. This device is well-suited for applications requiring low power consumption and battery backup.

Applications:

  • Portable devices
  • Battery-powered equipment
  • Data logging systems
  • Embedded systems
  • Cache memory

Features:

  • Low power consumption: Typical standby current is very low, making it suitable for battery-backed applications.
  • Fast access time: 70ns access time ensures quick data retrieval.
  • Single 5V power supply: Operates from a single 5V power supply.
  • Fully static operation: No clock or refreshing required.
  • Tri-state outputs: Allows for easy memory expansion.
  • Data retention voltage: Low data retention voltage for battery backup operation.
  • CMOS technology: High noise immunity and low power dissipation.

Benefits:

  • Extended battery life: Low power consumption prolongs the operational life of battery-powered devices.
  • High-speed performance: Fast access time enables quick data processing and system responsiveness.
  • Simplified system design: Single power supply and fully static operation reduce design complexity.
  • Reliable data storage: Stable memory storage ensures data integrity.
  • Easy integration: Tri-state outputs simplify memory expansion and interfacing with other devices.

Additional Details:

The UT621024SC-70L is available in a variety of packages, including SOP and TSOP. The operating temperature range is typically -40°C to +85°C. Detailed electrical characteristics, including operating voltage range, input/output voltage levels, and timing parameters, are available in the datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess