The UTT80N75 is an N-channel power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high-efficiency switching applications and power management circuits.
Applications:
- Switching power supplies
- DC-DC converters
- Motor control circuits
- LED lighting drivers
- Battery management systems
Features:
- High voltage rating: 75V
- Low on-resistance (RDS(on))
- High current capability
- Fast switching speed
- Avalanche energy rated
- Lead-free package
Benefits:
- Increased efficiency in power conversion applications
- Reduced power loss due to low on-resistance
- Ability to handle high current loads
- Improved switching performance in high-frequency applications
- Enhanced reliability due to avalanche energy rating
- Environmentally friendly due to lead-free package
Additional Details:
The UTT80N75 power MOSFET utilizes advanced trench technology to achieve its low on-resistance and high current capability. The fast switching speed minimizes switching losses, resulting in improved overall efficiency. The avalanche energy rating ensures that the MOSFET can withstand transient voltage spikes, enhancing its reliability in demanding applications. The lead-free package meets environmental regulations.
Drain-Source Voltage (Vds): 75V
Gate-Source Voltage (Vgs): ±20V
Continuous Drain Current (Id): 80A
RDS(on) (Vgs=10V): 9.5 mΩ (typical)