EN
  • EN
  • DE

UTT50N05L-TN3-R

Part No UTT50N05L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 50A, 50V N-CHANNEL ENHANCEMENT MODE POWER MOSFET TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278734-UTT50N05L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT50N05L-TN3-R CAD Model

Description

The UTT50N05L-TN3-R is an N-Channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for high-efficiency switching applications and features a low on-resistance to minimize power losses. It's commonly used in power management circuits and DC-DC converters.

Applications:

  • DC-DC Converters: Used as a switching element in various DC-DC converter topologies.
  • Power Management: Implementing efficient power management schemes in electronic devices.
  • Load Switching: Controlling power to various loads in electronic circuits.
  • Motor Control: Driving small DC motors in various applications.

Features:

  • N-Channel MOSFET: Suitable for a variety of switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • Surface Mount Package: Available in a small surface mount package for high-density PCB designs.
  • Lead-Free: Environmentally friendly due to its lead-free construction.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, improving efficiency and reducing heat generation.
  • Simplified Design: Logic-level gate drive simplifies the interface with control circuitry.
  • Compact Size: Surface mount package saves board space.

Technical Specifications (Typical):

Drain-Source Voltage (VDS): 50V

Gate-Source Voltage (VGS): ±20V

Continuous Drain Current (ID): 50A (Datasheet Dependent)

On-Resistance (RDS(on)): Varies depending on the gate voltage (Consult datasheet).

Package Type: TO-252

Consult the official datasheet for precise specifications.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Lowest to $50.4238
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess